Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MULTIPASS C100 9PPM (PC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0701A012
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12760
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer :
The short editorial description of Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer

MULTIPASS C100 9PPM (PC) COLOR 600X600 DPI 9 PPM NL (PC)
More>>>

Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer:
The official marketing text of Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer as supplied by the manufacturer
The MultiPASS C100 combines full colour printing, scanning, copying, faxing and PC-faxing in one high quality, space saving design.


The MultiPASS C100 is full of features that make it complete business sense. Using Canon’s unique Single Ink Tank technology, the MultiPASS C100 ensures that you don’t waste ink. When one colour finishes, you simply replace the ink tank that’s empty, so you never have to replace a cartridge that still contains some colours.


The MultiPASS C100 has fast printing and copying speeds, combined with fast fax transmission speeds. There is also the reassurance of a large fax memory. Other practical advantages include USB and Parallel interface and Canon’s Desktop Manager software package for quick and easy control of the MultiPASS C100 from your computer screen.

Short summary description Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer:
This short summary of the Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Canon MULTIPASS C100 9PPM (PC), 1440 x 720 DPI, 9 ppm, 1440 x 720 DPI, 20 sheets, 20 sheets, Windows95/98/NT 4.0/2000/ME
Long summary description Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer :

Canon MULTIPASS C100 9PPM (PC). Maximum resolution: 1440 x 720 DPI. Print speed (black, normal quality, A4/US Letter): 9 ppm, Print resolution colour: 1440 x 720 DPI. Standard input capacity: 20 sheets, Maximum input capacity: 20 sheets. Compatible operating systems: Windows95/98/NT 4.0/2000/ME, Minimum system requirements: Pentium90 or higher processor, 32 MB RAM (64 MB recommended). Approx. 100 MB available hard-disk spa

This is an auto-generated long summary of Canon MULTIPASS C100 9PPM (PC) Colour 1440 x 720DPI inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1440 x 720 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Colour printing technology
Colour Bubble Jet Print with Drop Modulation Technology
Print head nozzles
Number of nozzles to a print head.
48 for each colour
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
9 ppm
Print resolution colour
1440 x 720 DPI
PPM colour
4
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
20 sheets
Maximum input capacity
20 sheets
Paper handling
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Automatic feed, manual feed
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
437 x 244 x 428 mm
Media formats
Standard media sizes
A4, LTR, LGL
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows95/98/NT 4.0/2000/ME
Minimum system requirements
Pentium90 or higher processor, 32 MB RAM (64 MB recommended). Approx. 100 MB available hard-disk space (standard installation). CD-ROM drive (or access to a CD-ROM driver over a network); Either Bi-directional parallel cable dedicated port or USB cable and port.
Media weight
Media weights by paper path
64 - 105 gsm
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
437 x 207 x 428 mm
Type
Characteristics of the device.
All In One Multifunctional
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22
0%
X