location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WS-1210T calculator Desktop Display Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-1210T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0694B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999291246
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2023 12:56:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon WS-1210T calculator Desktop Display Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Desktop Black
  • - Tax calculation
  • - 12 digits LCD Display tilting
  • - Battery/Solar CR2032
Long product name Canon WS-1210T calculator Desktop Display Black :
The long product name of Canon WS-1210T calculator Desktop Display Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desk Display WS-1210T
More>>>
Canon WS-1210T calculator Desktop Display Black:
The official description of Canon WS-1210T calculator Desktop Display Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 12-digit desktop calculator offering handy Tax Calculation functions and adjustable LCD display panel. With an 'IT-touch' keypad, dual power source and a professional black finish.

12-digit desktop calculator with Tax functions and friendly IT-touch keypad
Comprehensive functions with Tax Calculation
The 12-digit WS-1210T calculator offers an extensive range of functions. Three Tax Calculation keys handle tax rates at a touch. A slide switch provides easy decimal point selection and rounding. The Grand Total memory automatically accumulates totals. Other convenient keys include Mark-up, Sign Change, Reverse and all the regular functions you'd expect from a Canon calculator.

Adjustable LCD display panel
A large and clear adjustable LCD display panel minimises glare and reflection. Simply tilt the panel for optimum legibility and comfort in any light conditions. Figures remain easy to read even after extended use.

Friendly 'IT-touch' keypad
Canon's spacious 'IT-touch' keypad ensures easy and efficient operation. The concept is based on a computer keyboard design for steady and accurate entries. Key roll over functionality allows speedy entry without keys blocking. Big colour-coded key tops are durably moulded to withstand heavy-duty use.

Practical dual power source
A battery and solar dual power source ensures reliable use anywhere and everywhere - whatever the light conditions.

Smart and professional style
This compact and lightweight black calculator has a smart and professional look. It's designed to fit neatly on your desk or shelf.

Short summary description Canon WS-1210T calculator Desktop Display Black:
This short summary of the Canon WS-1210T calculator Desktop Display Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WS-1210T, Desktop, Display, 12 digits, Display tilting, Battery/Solar, Black

Long summary description Canon WS-1210T calculator Desktop Display Black:
This is an auto-generated long summary of Canon WS-1210T calculator Desktop Display Black based on the first three specs of the first five spec groups.

Canon WS-1210T. Form factor: Desktop, Type: Display. Digits: 12 digits, Display tilting. Tax calculation. Power source: Battery/Solar. Product colour: Black

Design
Form factor *
Desktop
Type *
Display
Product colour *
Black
Cover *
No
Control type
Buttons
Wrist rest
No
Performance
USB port
No
Tax calculation
Yes
Display
Display type *
LCD
Display tilting *
Yes
Display size (HxV)
102 x 23 mm
Display character size
16.69 x 6.71 mm
Backlight display
No
Display
Second display
No
Digits *
12 digits
Memory
Memory type
1 + GT
Power
Power source *
Battery/Solar
Number of batteries supported
1
Battery type
CR2032
Auto power off
Yes
Weight & dimensions
Width
150 mm
Depth
198 mm
Height
38 mm
Weight
238 g
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)