location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP6600D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0010B006 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:27:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI Colour
  • - A4 18 ppm
  • - Bluetooth
Long product name Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP6600D
More>>>
Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print directly from memory cards, digital cameras and camera phones via the 8.9cm colour LCD viewer. Features include DVD/CD printing, double-sided printing, 2 paper trays and a Single Ink system.


Features
- Direct photo printing: PictBridge, memory cards, camera phones*
- Photo quality: max. 9600* x 2400dpi, 6-ink system
- ChromaLife100 system for long lasting photos**
- Photo lab quality 10 x 15cm borderless photo in approx. 46 sec.*
- 8.9cm colour LCD

The ultimate quality direct photo printer with large 8.9cm colour LCD screen

Direct PC-less photo printing
Print photos directly from PictBridge compatible digital cameras, camcorders and from popular memory cards - no PC is required. The PIXMA iP6600D also provides direct photo printing from camera phones, PCs and PDAs via the IrDA interface or an optional Bluetooth® unit.

Superior photo lab print quality
The 9600* x 2400dpi print resolution delivers detailed and vibrant photo lab quality output - this is achieved by Canon's FINE technology with minute 1pl ink droplets. A 6-ink system ensures accurate and rich colour reproduction.

Long-lasting prints
Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos

Rapid borderless photo printing
Print a photo lab quality10 x 15cm borderless photo in approximately 46 seconds in Standard mode. Enjoy rapid borderless photo printing on a range of sizes right up to A4.

Extra large LCD for ease of use
An extra large 8.9cm colour LCD viewer simplifies operation. Manage photo selection and printing formats without connecting to a PC. Detect, correct red-eye and perform numerous image enhancement functions with the suite of software tools. Print Photo Index Sheets with up to 80 thumbnail images on each page.

Fully featured and functional
This fully featured printer offers dual paper trays for front or top paper feeding. Other advantages include automatic double-sided printing and direct DVD/CD printing. An attractive and compact design allows this mini photo lab to fit easily into the smallest spaces.

Economical Single Ink System
The transparent Single Ink system ensures economical operation minimising ink wastage.

Short summary description Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP6600D, Colour, 9600 x 2400 DPI, 6, A4, 18 ppm, LCD

Long summary description Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP6600D. Colour, Number of print cartridges: 6. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD

Features
Colour *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm, Credit Card (54 x 86mm) Cassette: A4, B5, A5, Letter, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed Bluetooth Ver 1.2 IrDA 1.2
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Compatible memory cards
Microdrive, SmartMedia
Sound power level (printing)
35 dB
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (printing) *
17 W
Power consumption (standby)
2 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98 Mac OS X v10.2.1
Minimum storage drive space
370 MB
Minimum system requirements
CD-ROM USB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
429 mm
Depth
304 mm
Height
183 mm
Packaging data
Bundled software
Windows: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo Mac: Photo Optimizer PRO, Vivid Photo, Photo Noise Reduction
Other features
Dimensions (WxDxH)
7200
Print technology
Inkjet
Interface
USB, Bluetooth, IrDA
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Power requirements
AC 220-240V 50/60Hz
Input capacity (tray 2)
150 sheets
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:58:13
Uk has collected 18 expert reviews for Canon PIXMA iP6600D inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-09-25 22:57:21
The Canon PIXMA iP6600D is a smart and professional looking printer. Styled in silver and black and about the size of a hi-fi amplifier, it has two ways of feeding paper. Theres a paper feed tray at the back, which can take up to 150 sheets at a time...
Good Large LCD monitor, Twin paper sources and DVD/CD labels, Duplex print as standard PictBridge socket...
Bad Slow compared to non-photo inkjets, Slight fuzz on black text...
Bottom line The Canon PIXMA iP6600D is a smart and professional looking printer. Styled in silver and black and about the size of a hi-fi amplifier, it has two ways of feeding paper. Theres a paper feed tray at the back, which can take up to 150 sheets at a time...
100%
EISA.eu
Updated:
2011-09-25 22:57:29
The Canon PIXMA iP6600D is a high-speed photo printer with a excellent quality for a good price. It is based on bubble jet technology and makes use of six different inks. The ink droplets are 1 picolitre small, allowing good printing accuracy and a hi...
0%
pcadvisor.co.uk
Updated:
2011-09-25 22:57:46
A 3.5in colour LCD dominates the top of the £170 Canon Pixma iP6600D. The display, the largest weve seen on an inkjet printer, flips upward, making it easy to preview images and navigate the menus, including options for touching up photos. A door on...
Bottom line The iP6600D is particularly suited to printing photos directly from a digital camera or media card, and two paper trays and a duplexer add to its versatility. Its going to cost you, but the respectable running costs make it a good investment if you w...
90%
goodgearguide.com.au
Updated:
2011-11-04 07:17:33
A 3.5 inch colour LCD dominates the top of the Canon Pixma iP6600D. The display, the largest weve seen on an inkjet printer, flips upward, making it easy to preview images and navigate the menus, including options for touching up photos. A door on the...
Good Great LCD Display, 150 sheets holder, Running Costs, Ink LED warning...
Bad Adapter needed for most media cards, Quite slow print speeds The Final Word The iP6600D is particularly suited to printing photos directly from a digital camera or media card, and two paper trays and a duplexer add to its versatility. Its going to cos...
Bottom line The iP6600D is particularly suited to printing photos directly from a digital camera or media card, and two paper trays and a duplexer add to its versatility. Its going to cost you, but the respectable running costs make it a good investment if you wa...
70%
dpexpert.com.au
Updated:
2011-11-04 07:17:34
The Canon Pixma iP6600D inkjet A4 printer prints at a maximum resolution of 9600 by 2400 dpi, depending on the paper used. It uses 6 Chromalife100 inks, CYMK plus photo magenta and photo cyan. Canon says the new inks produce prints that will last 100...
Good The output from the Canon Pixma is exemplary. Colours are rich and accurate. The prints are sharp with wonderful detail. We tried leaving the printer to its own devices to run off 20 prints from an SD memory card. The results, using Canon’s best pap...
Bad For some reason we always have a small difficulty installing the printer software for Canon printers. This time the installation stalled while we were forced to hunt around for the Windows XP disc in order to install something called USB Human Interfac...
Bottom line We compared the Canon Pixma iP6600D with the Epson R800, which is more expensive. We made a number of identical prints on both printers and came to the conclusion that the Epson probably has the edge in print life and it creates prints with richer, dee...
0%
gadgetguy.com.au
Updated:
2011-11-04 07:17:36
This is quite some printer; its minimal size conceals a power of features. A great machine for office and home. Each cartridge costs $26.95. That?s a total $161.7) for the six required. Reviewer: Byer Gair...
Good Wide range of print sizes up to A4, prints to paper and CD/DVDs, rapid in use.
Bad Careful study of the manuals needed to get the best out of the printer.
Bottom line This is quite some printer; its minimal size conceals a power of features. A great machine for office and home. Each cartridge costs $26.95. That?s a total $161.7) for the six required. Reviewer: Byer Gair...
90%
imaging-resource.com
Updated:
2011-09-25 22:57:17
Inkjet printers have been producing gorgeous color prints for some time now. But have they matured? The latest models refine the class with faster printing and higher resolution but reformulate their inks as well. Beyond the basics, theyre starting t...
Bottom line New inkjet models are trying hard to stand out from the crowd by offering special features like LCD monitors and duplex printing while increasing resolution and print speed. Canons iP6600D Photo Printer does both well. Read the specs and youll see t...
0%
pcmag.com
Updated:
2011-09-25 22:57:59
Canon calls all of its desktop ink jet printers photo printers, but most them are good choices as all-purpose printers for text and graphics as well, even if you rarely print a photo. The Canon Pixma iP6600D Photo Printer ($199.99 direct) is a photo...
Good Fast performance for photos. Excellent paper handling with dual paper feed and duplexing. Extensive photo-kiosk style front-panel menus for printing from memory cards.
Bad Performance on business applications is wanting. Text quality is only fair.
Bottom line The Canon Pixma iP6600D Photo Printer can function as an all-purpose printer, but its best reserved for photos, with a PictBridge connector, a kiosk-style front-panel menu for printing from memory cards, an LCD for previewing photos, and much better s...
70%
pcworld.com_techhive.com
Updated:
2011-09-25 22:58:08
A large color LCD and two-sided printing make the well-designed iP6600D attractive, and it prints high-quality photos quickly.
86%
macworld.com
Updated:
2011-09-25 22:58:13
SummaryPros: Huge, 3.5-inch color preview LCD; two paper trays; automatic double-sided printing built-in; economical, individual ink tanks; prints great-looking photos. Cons: Plain paper text printing was a little fuzzy. Price as rated: $200 Best Curre...
90%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)