Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART BASE MPC 1210D (PC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0010A077
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18546
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional :
The short editorial description of Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional

NL (PC)
More>>>

Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional:
The official marketing text of Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional as supplied by the manufacturer
Thanks to a new range of products from Canon called SmartBase - you can. The SmartBase line- up gives you all the equipment you need to take care of your work, while taking up less space. The SmartBase PC1210D combines a digital copier and a laser printer into one beautiful piece of technology. With decades of experience in creating leading-edge technology, Canon has introduced the SmartBase PC1210D to provide you with the most reliable print and copy station on the market.
Short summary description Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional:
This short summary of the Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Canon SMART BASE MPC 1210D (PC), 12 ppm, 2400 x 600 DPI, 12 cpm, 250 sheets, 2 MB, 22.6 kg
Long summary description Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional :

Canon SMART BASE MPC 1210D (PC). Print speed (black, normal quality, A4/US Letter): 12 ppm, Maximum resolution: 2400 x 600 DPI. Copy speed (normal quality, black, A4): 12 cpm. Maximum input capacity: 250 sheets. Internal memory: 2 MB. Weight: 22.6 kg

This is an auto-generated long summary of Canon SMART BASE MPC 1210D (PC) 2400 x 600DPI 12ppm multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
No
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
No
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 600 DPI
Copying
Copy speed (normal quality, black, A4)
12 cpm
Input capacity
Maximum input capacity
250 sheets
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22.6 kg
Other features
Networking features
Network printing with Optional Network Adapter (AXIS1610 supporting TCP/IP&NETBEUI)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
478 x 445 x 281 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/ME/NT 4.0/2000/XP
Colour all-in-one functions
N
Brand Image Product code Product Stock Price from
Canon LaserBase MF5730 600 x 600DPI Laser A4 20ppm multifunctional Canon LaserBase MF5730 600 x 600DPI Laser A4 20ppm multifunctional
(show image)
9867A010 LaserBase MF5730  — 
Canon LaserBase MF5730 600 x 600DPI Laser A4 20ppm multifunctional Canon LaserBase MF5730 600 x 600DPI Laser A4 20ppm multifunctional
(show image)
9867A033 MF5730  — 
Canon LaserBase MF5730 600 x 600DPI Laser A4 20ppm multifunctional Canon LaserBase MF5730 600 x 600DPI Laser A4 20ppm multifunctional
(show image)
9867A036 LaserBase MF5730  — 
X