location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy TRIO 9503 X combi kitchen appliance Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRIO 9503 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33001035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361810891
Category:
Kitchen appliances that perform multiple functions, such as a combi oven which is a grill and a microwave.
Combi Kitchen Appliances Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Candy TRIO 9503 X combi kitchen appliance Stainless steel:
This short summary of the Candy TRIO 9503 X combi kitchen appliance Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Candy TRIO 9503 X, Electric, Halogen, Ceramic, 4 zone(s), 1800 W, 2300 W

Long summary description Candy TRIO 9503 X combi kitchen appliance Stainless steel:
This is an auto-generated long summary of Candy TRIO 9503 X combi kitchen appliance Stainless steel based on the first three specs of the first five spec groups.

Candy TRIO 9503 X. Oven type: Electric. Hob type: Halogen, Top surface type: Ceramic, Number of cooking zones: 4 zone(s). Product colour: Stainless steel. Width: 600 mm, Depth: 600 mm

Oven
Oven type
Electric
Hob
Hob type
Halogen
Top surface type
Ceramic
Number of cooking zones
4 zone(s)
Regular cooking zone
1800 W
Large cooking zone
2300 W
Hob
Simmer cooking zone
1200 W
Fridge
Interior light
Yes
Design
Product colour *
Stainless steel
Weight & dimensions
Width *
600 mm
Depth *
600 mm