X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Calcomp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-36090-16
Category :
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
graphic tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Calcomp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:18:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8927
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: One Year
Long product name Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win:
The short editorial description of Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win
Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor. Win & Mac.
Short summary description Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win:
This short summary of the Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win data-sheet is auto-generated and uses the product title and the first six key specs.
Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win, USB, 152 x 229 mm, Microsoft Windows 95 Serial (Wintab compliant) Microsoft Windows NT Serial (Wintab compliant), 304.8 x 15.24 x 285.8 mm, Win & Mac (OS 9.x only)
Long summary description Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win:
This is an auto-generated long summary of Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win based on the first three specs of the first five spec groups.
Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win. Device interface: USB, Working area: 152 x 229 mm. Tablet weight: 450 g. Bundled software: Microsoft Windows 95 Serial (Wintab compliant) Microsoft Windows NT Serial (Wintab compliant). Dimensions (WxDxH): 304.8 x 15.24 x 285.8 mm, Compatible operating systems: Win & Mac (OS 9.x only)
Calcomp Cadpro Tablet A5 152x229mm 150 lines mm Cordless 16-Button Cursor Win Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.