location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84329 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120843290 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 612164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 13:16:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directly connect a DisplayPort output to a Single Link DVI-D input
  • - Carries a digital video signal
  • - Supports up to a 1920x1200 resolution
Warranty: Lifetime
Long product name C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black :
The long product name of C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black
More>>>
C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black:
The official description of C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This DisplayPort to Single Link DVI-D Adapter Cable is the perfect solution for connecting the DisplayPort output of a laptop or other source device to a computer monitor or display which accepts a DVI input. This cable carries a digital video signal up to a 1920x1200 resolution and meets the requirements of high-performance desktop applications.

Short summary description C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black:
This short summary of the C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black, 2 m, DisplayPort, DVI-D, 1920 x 1200 pixels, Black, Male/Male

Long summary description C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black:
This is an auto-generated long summary of C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black based on the first three specs of the first five spec groups.

C2G 2m DisplayPort to Single Link DVI-D Adapter Cable M/M - DP to DVI - Black. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: DVI-D

Features
Cable length *
2 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Maximum resolution
1920 x 1200 pixels
Features
Product colour
Black
Connector gender
Male/Male
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)