location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB 2.0 Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120816508 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:15:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2018
Product end of life date
Bullet Points C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 2
  • - 480 Mbit/s
  • - Blue
Warranty: 1 year
Long product name C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue :
The long product name of C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 2.0 Manual Switch
More>>>
C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue:
The official description of C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our 2-Port USB 2.0 Manual Switch lets you conveniently share USB devices between two PCs. Easily extend the number of USB devices shared by using a USB hub to daisy-chain up to 127 devices. Quickly switch between the two computers with the use of hot-keys. Plug-and-play functionality makes installation a breeze.

Short summary description C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue:
This short summary of the C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2-Port USB 2.0 Switch, USB 2.0, 480 Mbit/s, Blue, Win 98SE, ME, 2000, XP, 230 g, USB 2.0/1.1

Long summary description C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue:
This is an auto-generated long summary of C2G 2-Port USB 2.0 Switch 480 Mbit/s Blue based on the first three specs of the first five spec groups.

C2G 2-Port USB 2.0 Switch. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Blue. Compatible operating systems: Win 98SE, ME, 2000, XP. Weight: 230 g. Interface: USB 2.0/1.1

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
2
Ports quantity *
2
Features
Data transfer rate *
480 Mbit/s
Product colour
Blue
LED indicators
Yes
System requirements
Compatible operating systems
Win 98SE, ME, 2000, XP
Weight & dimensions
Weight
230 g
Other features
Interface
USB 2.0/1.1
Mac compatibility
No
Country Distributor
United Kingdom 1 distributor(s)