location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1.0m DisplayPort / DVI-D 1 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.0m DisplayPort / DVI-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81290
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 1.0m DisplayPort / DVI-D 1 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - DisplayPort
  • - DVI-D
  • - Black
  • - 1 pc(s)
Long product name C2G 1.0m DisplayPort / DVI-D 1 m Black :
The long product name of C2G 1.0m DisplayPort / DVI-D 1 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x DisplayPort, 1 x DVI-D, M/M, 1.0m, Black
More>>>
C2G 1.0m DisplayPort / DVI-D 1 m Black:
The official description of C2G 1.0m DisplayPort / DVI-D 1 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this DisplayPort to DVI cable to connect a DisplayPort source directly to a DVI monitor or display. The passive design will support a 1920 x 1080 resolution up to 3 metres. It is VESA-compliant with transparent operation which will auto-calibrate and configure the signal for minimal configuration. Great for applications when you want to connect a newer laptop or desktop to a DVI-enabled display.

Please Note: This DisplayPort adapter operates passively and is designed for use with dual mode graphics cards often designated with ?D++?. Although the vast majority of source devices with DisplayPort are dual mode, it is recommended that you consult with your computer or graphics card manufacturer to verify compatibility with passive adapters.

Connector 1: (1) DisplayPort Male

Connector 2: (1) DVI-D Single Link Male

Short summary description C2G 1.0m DisplayPort / DVI-D 1 m Black:
This short summary of the C2G 1.0m DisplayPort / DVI-D 1 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1.0m DisplayPort / DVI-D, 1 m, DisplayPort, DVI-D, Nickel, Black, Male/Male

Long summary description C2G 1.0m DisplayPort / DVI-D 1 m Black:
This is an auto-generated long summary of C2G 1.0m DisplayPort / DVI-D 1 m Black based on the first three specs of the first five spec groups.

C2G 1.0m DisplayPort / DVI-D. Cable length: 1 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 127 g. Quantity per pack: 1 pc(s)

Features
Connector contacts plating
Nickel
Cable length *
1 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Product colour
Black
Features
Connector gender
Male/Male
Weight & dimensions
Weight
127 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)