Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC/LC, 62.5/125, 300ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77633
Category
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2757
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable :
The short editorial description of C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable

QS fiber optic cable, LC/LC, 62.5/125, PVC, 300ft.
More>>>

C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable:
The official marketing text of C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable as supplied by the manufacturer
Cables To Go is focused on producing high-quality computer cables and electronic connectivity products, and became the leading experts in that field. Cables To Go offers a LIFETIME warranty on all its cables, plus FREE technical support. Whether you're a direct consumer, reseller, or distributor, you'll appreciate company's hands-on service that continues long after you've received your order.
Short summary description C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable:
This short summary of the C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G LC/LC, 62.5/125, 300ft., LC, LC, 62.5 µm, 125 µm, 10 - 70 °C, -40 - 85 °C
Long summary description C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable :

C2G LC/LC, 62.5/125, 300ft.. Connector 1: LC, Connector 2: LC, Core diameter: 62.5 µm. Cable length: 91.4 m. Material: PVC

This is an auto-generated long summary of C2G LC/LC, 62.5/125, 300ft. 91.4m LC LC fiber optic cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Connector 1 *
This is the first connector in the device.
LC
Connector 2 *
This is the second connector in the device.
LC
Core diameter *
The diameter of the core, which is the material at the centre e.g. the metal in an electrical wire.
62.5 µm
Cladding diameter *
The diameter of the cladding, which is the material around the centre (core) e.g. the plastic coating in an electrical wire.
125 µm
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 70 °C
Features
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Weight & dimensions
Cable length *
How long the cable is.
91.4 m
Other features
Material
The material from which a thing is or can be made e.g. wood, plastic.
PVC
X