Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC/LC, 10G, 100ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77481
Category
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3096
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Feb 2017 00:35:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable :
The short editorial description of C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable

10G Fiber optic cable, LC/LC, 100ft.
More>>>

C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable:
The official marketing text of C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable as supplied by the manufacturer
Cables To Go is focused on producing high-quality computer cables and electronic connectivity products, and became the leading experts in that field. Cables To Go offers a LIFETIME warranty on all its cables, plus FREE technical support. Whether you're a direct consumer, reseller, or distributor, you'll appreciate company's hands-on service that continues long after you've received your order.
Short summary description C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable:
This short summary of the C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G LC/LC, 10G, 100ft., LC, LC, 10 Gbit/s, 10 - 70 °C, -40 - 85 °C, 30.48 m
Long summary description C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable :

C2G LC/LC, 10G, 100ft.. Connector 1: LC, Connector 2: LC, Data transfer rate: 10 Gbit/s. Cable length: 30.48 m

This is an auto-generated long summary of C2G LC/LC, 10G, 100ft. 30.48m LC LC fiber optic cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Connector 1 *
This is the first connector in the device.
LC
Connector 2 *
This is the second connector in the device.
LC
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
10 Gbit/s
Features
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 70 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Weight & dimensions
Cable length *
How long the cable is.
30.48 m
X