Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat6, 3ft. 0.9m Cat6 Green networking cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat6, 3ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7033552
Category
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6233
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G Cat6, 3ft. 0.9m Cat6 Green networking cable :
The short editorial description of C2G Cat6, 3ft. 0.9m Cat6 Green networking cable

Cat6 network cable, Non-booted, CMP-rated, 3ft.
More>>>

C2G Cat6, 3ft. 0.9m Cat6 Green networking cable:
The official marketing text of C2G Cat6, 3ft. 0.9m Cat6 Green networking cable as supplied by the manufacturer
Cables To Go is focused on producing high-quality computer cables and electronic connectivity products, and became the leading experts in that field. Cables To Go offers a LIFETIME warranty on all its cables, plus FREE technical support. Whether you're a direct consumer, reseller, or distributor, you'll appreciate company's hands-on service that continues long after you've received your order
Short summary description C2G Cat6, 3ft. 0.9m Cat6 Green networking cable:
This short summary of the C2G Cat6, 3ft. 0.9m Cat6 Green networking cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G Cat6, 3ft., 0.9 m, Cat6, RJ-45, RJ-45, Male/Male, Green
Long summary description C2G Cat6, 3ft. 0.9m Cat6 Green networking cable :

C2G Cat6, 3ft.. Cable length: 0.9 m, Cable standard: Cat6, Connector 1: RJ-45

This is an auto-generated long summary of C2G Cat6, 3ft. 0.9m Cat6 Green networking cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
0.9 m
Cable standard *
The category of the cable, which is determined by performance characteristics and test requirements.
Cat6
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Gender
Gender (type) of a product.
Male/Male
Cable colour
Colour of the cable e.g. white, gray.
Green
Jacket material
Polyvinyl chloride (PVC)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 90%
Packaging data
Quantity per pack
The amount in each pack.
1
Brand Image Product code Product Stock Price from
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-250 Network Cable Cat.6  — 
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-252 Network Cable Cat.6  — 
Sitecom Network Cable Sitecom Network Cable
(show image)
LN-247 Network Cable  — 
X