Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RapidRun
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60068
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5092
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 17 Oct 2017 12:52:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter :
The short editorial description of C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter

RapidRun, Multi-Format (Orange) Runner to PC (Yellow) 15-pin Din Adapter
More>>>

C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter:
The official marketing text of C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter as supplied by the manufacturer
Adapt RapidRun Multi-format (orange) runner cables to PC (yellow) flying leads and wall plates. Ideal for situations when existing PC flying leads and wall plates are desired with the installation of a multi-format runner.
Connector 1: RapidRun 15-pin Din Female
Connector 2: RapidRun 15-pin Din Male

Please Note: While using this adapter the entire solution wil be converted to the design, features, and benefits of the PC solution. To receive the features and benifits of the Multi-format design, Multi-format flying lead and/or wall plate must be installed at both ends.
Short summary description C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter:
This short summary of the C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
C2G RapidRun, RapidRun 15-pin, RapidRun 15-pin, Male/Female, Stainless steel
Long summary description C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter :

C2G RapidRun. Connector 1: RapidRun 15-pin, Connector 2: RapidRun 15-pin, Gender: Male/Female. Colour of product: Stainless steel

This is an auto-generated long summary of C2G RapidRun RapidRun 15-pin RapidRun 15-pin Stainless steel cable interface/gender adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connector 1 *
This is the first connector in the device.
RapidRun 15-pin
Connector 2 *
This is the second connector in the device.
RapidRun 15-pin
Ports & interfaces
Gender
Gender (type) of a product.
Male/Female
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Country Distributor
Australia 1 distributor(s)
X