location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft RapidRun
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60020 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for use with RapidRun Multi-Format runner cables
  • - Compatible with RapidRun Multi-Format VGA, 3.5mm, Composite Video and RCA Stereo Audio wall plates and flying leads
  • - 28 AWG and 24AWG conductor construction
Long product name C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black :
The long product name of C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6ft, RapidRun VGA (HD15) + 3.5mm + Composite Video Flying Lead
More>>>
C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black:
The official description of C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations.

RapidRun Multi-Format represents the most significant upgrade to the RapidRun cabling solution to date. With enhanced engineering that includes individually shielded pairs and an isolated ground for audio lines, this solution meets the rigorous demand for applications in which multiple audio/video devices are run over a single cable.

With the advent of the "Analog Sunset" in 2014, digital solutions are being developed to expand the RapidRun Multi-Format line. These solutions make this innovative system ideal for environments where analog equipment will eventually be upgraded to digital.

Ideal for educational and institutional installations, this flying lead sends PC video, 3.5mm stereo audio and RCA composite audio/video over one cable. It is commonly used on the display (projector) end of classroom setups with the corresponding wall plate used at the teacher's station.

For more information on the RapidRun Multi-Format products, click here.

Please note: Each complete RapidRun Multi-Format solution requires a break-away flying lead or wall plate to terminat each end of the runner cable. Each runner requires (2) break-away flying leads, (2) wall plates, OR (1) break-away flying lead and (1) wall plate.

Short summary description C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black:
This short summary of the C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 6ft RapidRun, 1.8 m, VGA (D-Sub) + 3.5mm + 3xRCA, Black, Male/Male, 462 g

Long summary description C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black:
This is an auto-generated long summary of C2G 6ft RapidRun 1.8 m VGA (D-Sub) + 3.5mm + 3xRCA Black based on the first three specs of the first five spec groups.

C2G 6ft RapidRun. Cable length: 1.8 m, Connector 1: VGA (D-Sub) + 3.5mm + 3xRCA, Product colour: Black. Weight: 462 g

Features
Cable length *
1.8 m
Connector 1 *
VGA (D-Sub) + 3.5mm + 3xRCA
Product colour
Black
Features
Connector gender
Male/Male
Weight & dimensions
Weight
462 g
Country Distributor
United Kingdom 1 distributor(s)