Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA (HD15) & 3.5mm & Composite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60019
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6862
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black :
The short editorial description of C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black

3ft RapidRun VGA (HD15) + 3.5mm + Composite Video Flying Lead
More>>>

C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black:
The official marketing text of C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black as supplied by the manufacturer
RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations.

RapidRun Multi-Format represents the most significant upgrade to the RapidRun cabling solution to date. With enhanced engineering that includes individually shielded pairs and an isolated ground for audio lines, this solution meets the rigorous demand for applications in which multiple audio/video devices are run over a single cable.

With the advent of the "Analog Sunset" in 2014, digital solutions are being developed to expand the RapidRun Multi-Format line. These solutions make this innovative system ideal for environments where analog equipment will eventually be upgraded to digital.

Ideal for educational and institutional installations, this flying lead sends PC video, 3.5mm stereo audio and RCA composite audio/video over one cable. It is commonly used on the display (projector) end of classroom setups with the corresponding wall plate used at the teacher's station.
Short summary description C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black:
This short summary of the C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.
C2G VGA (HD15) & 3.5mm & Composite, 0.91 m, VGA (D-Sub) + 3.5mm, 3 x RCA, Male/Male, Black, 300 g
Long summary description C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black :

C2G VGA (HD15) & 3.5mm & Composite. Cable length: 0.91 m, Connector 1: VGA (D-Sub) + 3.5mm, Connector 2: 3 x RCA. Weight: 300 g

This is an auto-generated long summary of C2G VGA (HD15) & 3.5mm & Composite 0.91m VGA (D-Sub) + 3.5mm 3 x RCA Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
0.91 m
Connector 1 *
This is the first connector in the device.
VGA (D-Sub) + 3.5mm
Connector 2 *
This is the second connector in the device.
3 x RCA
Features
Gender
Gender (type) of a product.
Male/Male
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Country Distributor
Australia 1 distributor(s)
X