location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 10FT PWR CBL C14 C15 14/3 15A 250V

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10FT PWR CBL C14 C15 14/3 15A 250V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57122
Category:
Does not fit in any category
Not Categorized Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2018 22:56:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 10FT PWR CBL C14 C15 14/3 15A 250V :
The long product name of C2G 10FT PWR CBL C14 C15 14/3 15A 250V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New 10FT PWR CBL C14 C15 14/3 15A 250V
More>>>
C2G 10FT PWR CBL C14 C15 14/3 15A 250V:
The official description of C2G 10FT PWR CBL C14 C15 14/3 15A 250V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CABLES TO GO RETAIL 12FT VELOCITY S-VIDEO CBL

Short summary description C2G 10FT PWR CBL C14 C15 14/3 15A 250V:
This short summary of the C2G 10FT PWR CBL C14 C15 14/3 15A 250V data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 10FT PWR CBL C14 C15 14/3 15A 250V

Long summary description C2G 10FT PWR CBL C14 C15 14/3 15A 250V:
This is an auto-generated long summary of C2G 10FT PWR CBL C14 C15 14/3 15A 250V based on the first three specs of the first five spec groups.

C2G 10FT PWR CBL C14 C15 14/3 15A 250V