location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RapidRun 3ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 10:51:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.9 m
  • - VGA (D-Sub) + 3.5mm + 3xRCA
  • - Black
  • - 1 pc(s)
Warranty: Lifetime
Long product name C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black :
The long product name of C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD15 + 3.5mm + Composite Video + Stereo Audio Flying Lead - 18 Inch Breakout, 3 ft, Black
More>>>
C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black:
The official description of C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use with a PC Runner for projectors, and any display requiring an HD15, 3.5mm audio and RCA audio/video connection

RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment.

Ideal for educational and institutional installations, this flying lead sends PC video, 3.5mm stereo audio and RCA composite audio/video over one cable. It is commonly used on the display (projector) end of classroom setups with the corresponding wall plate (#42320, #42313 or #42314) used at the teacher's station.

Please Note: Each complete RapidRun solution requires a break-away flying lead or wall plate to terminate each end of the runner cable. For each runner you will need (2) break-away flying leads, (2) wall plates, OR (1) break-away flying lead and (1) wall plate.

- Connector 1: (1) HD15 Male , (1) 3.5mm Stereo Male , (1) RCA Composite Video Male , (1) RCA Stereo Audio Male
- Connector 2: (1) HD15 Male, (1) 3.5mm Stereo Male, (1) RCA Composite Video Male, (1) RCA Stereo Audio Male

Short summary description C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black:
This short summary of the C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G RapidRun 3ft, 0.9 m, VGA (D-Sub) + 3.5mm + 3xRCA, Black, Male/Male, 246.8 g, 1 pc(s)

Long summary description C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black:
This is an auto-generated long summary of C2G RapidRun 3ft 0.9 m VGA (D-Sub) + 3.5mm + 3xRCA Black based on the first three specs of the first five spec groups.

C2G RapidRun 3ft. Cable length: 0.9 m, Connector 1: VGA (D-Sub) + 3.5mm + 3xRCA, Product colour: Black. Weight: 246.8 g. Quantity per pack: 1 pc(s)

Features
Cable length *
0.9 m
Connector 1 *
VGA (D-Sub) + 3.5mm + 3xRCA
Product colour
Black
Connector gender
Male/Male
Weight & dimensions
Weight
246.8 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)