location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 53612 mounting kit Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53612
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53612
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 00:17:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 53612 mounting kit Ivory :
The long product name of C2G 53612 mounting kit Ivory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tyton, 1.25in, Tee Cover Raceway, White
More>>>
C2G 53612 mounting kit Ivory:
The official description of C2G 53612 mounting kit Ivory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
We offer a full line of cabling raceways and fixtures to fulfill all of your installation needs. Each cable raceway features a large enough base to provide an excellent adhesive surface, and is made from 94V-0 PVC. The aesthetic, low-profile design blends into any environment, while a number of complementary fittings and accessories allow you to adjust the run as needed.

All our products are EIA/TIA compliant, as well as comply with industry standard Cat 5 requirements for bend radius

Short summary description C2G 53612 mounting kit Ivory:
This short summary of the C2G 53612 mounting kit Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 53612, Ivory

Long summary description C2G 53612 mounting kit Ivory:
This is an auto-generated long summary of C2G 53612 mounting kit Ivory based on the first three specs of the first five spec groups.

C2G 53612. Product colour: Ivory

Technical details
Product colour *
Ivory
Weight & dimensions
Weight
10.886 g
Country Distributor
United Kingdom 1 distributor(s)