location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC/LC, 50/125, 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53439
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable :
The long product name of C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fiber optic cable, LC/LC, 50/125, Duplex, 1m
More>>>
C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable:
The official description of C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cables To Go is focused on producing high-quality computer cables and electronic connectivity products, and became the leading experts in that field. Cables To Go offers a LIFETIME warranty on all its cables, plus FREE technical support. Whether you're a direct consumer, reseller, or distributor, you'll appreciate company's hands-on service that continues long after you've received your order.

Short summary description C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable:
This short summary of the C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable data-sheet is auto-generated and uses the product title and the first six key specs.

C2G LC/LC, 50/125, 1m, 1 m, LC, LC

Long summary description C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable:
This is an auto-generated long summary of C2G LC/LC, 50/125, 1m InfiniBand/fibre optic cable based on the first three specs of the first five spec groups.

C2G LC/LC, 50/125, 1m. Cable length: 1 m, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm

Features
Cable length *
1 m
Connector 1 *
LC
Connector 2 *
LC
Core diameter
50 µm
Features
Cladding diameter
125 µm
Operational conditions
Operating temperature (T-T)
10 - 70 °C
Storage temperature (T-T)
-40 - 85 °C