location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e, Plenum, 10ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53089
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2021 14:21:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e
  • - Grey
Long product name C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m :
The long product name of C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5e assembled patch cable, Plenum, 10ft.
More>>>
C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m:
The official description of C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cables To Go is focused on producing high-quality computer cables and electronic connectivity products, and became the leading experts in that field. Cables To Go offers a LIFETIME warranty on all its cables, plus FREE technical support. Whether you're a direct consumer, reseller, or distributor, you'll appreciate company's hands-on service that continues long after you've received your order.

Short summary description C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m:
This short summary of the C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Cat5e, Plenum, 10ft., 3 m, Cat5e, RJ-45, RJ-45

Long summary description C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m:
This is an auto-generated long summary of C2G Cat5e, Plenum, 10ft. networking cable Grey 3 m based on the first three specs of the first five spec groups.

C2G Cat5e, Plenum, 10ft.. Cable length: 3 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45

Features
Product colour *
Grey
Cable length *
3 m
Cable standard *
Cat5e
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 90%
Packaging data
Quantity per pack
1 pc(s)