Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD15 UXGA + 3.5mm, 12ft, M/M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52129
Category VGA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5997
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 17:42:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable :
The short editorial description of C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable

HD15 UXGA + 3.5mm, 12ft, M/M
More>>>

C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable:
The official marketing text of C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable as supplied by the manufacturer
Go the distance without ghosting and signal distortion, and quickly connect your PC to a video display system with speakers. Use it with projectors, flat-screen monitors, KVM switches with audio, speakers or a microphone for video presentations, projector applications, and classroom environments. Designed to support resolutions up to 1600 x 1200 pixels, this cable can support distances up to 100 feet without conditioning the signal. Plus this cable is shielded to extend your video and audio signals without distortion or loss.
Short summary description C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable:
This short summary of the C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G HD15 UXGA + 3.5mm, 12ft, M/M, 3.66 m, VGA (D-Sub) + 3.5mm, VGA (D-Sub) + 3.5mm, Black, Male/Male
Long summary description C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable :

C2G HD15 UXGA + 3.5mm, 12ft, M/M. Cable length: 3.66 m, Connector 1: VGA (D-Sub) + 3.5mm, Connector 2: VGA (D-Sub) + 3.5mm

This is an auto-generated long summary of C2G HD15 UXGA + 3.5mm, 12ft, M/M 3.66m VGA (D-Sub) + 3.5mm VGA (D-Sub) + 3.5mm Black VGA cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
3.66 m
Connector 1 *
This is the first connector in the device.
VGA (D-Sub) + 3.5mm
Features
Connector 2 *
This is the second connector in the device.
VGA (D-Sub) + 3.5mm
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Male/Male
X