Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Taperwire 25 ft

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Taperwire 25 ft
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43029
Category
Very thin type of cable.
ribbon cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3724
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 31 Aug 2017 18:17:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G Taperwire 25 ft :
The short editorial description of C2G Taperwire 25 ft

26/4 Flat Alarm Wire, 25 ft, Red
More>>>

C2G Taperwire 25 ft:
The official marketing text of C2G Taperwire 25 ft as supplied by the manufacturer
Taperwire is an ultra-flat 75 Ohm wire with a self-adhesive backing that allows you to easily hide the wire in plain sight. Many houses are not conducive to running wire after the walls are up. Stucco, plaster and masonry walls can pose challenges for even the most skilled installer. Fire blocking within the wall cavities and foam insulation can be impossible obstacles to overcome.

Taperwire is less than 1/32in thick. Simply stick it to the wall and cover it with paint, wallpaper or joint compound to make it disappear. IDC connectors are included with Taperwire to make the connection between the round and flat wire; the only tool needed is a pair of pliers. 26 gauge, 4-conductor.
Short summary description C2G Taperwire 25 ft:
This short summary of the C2G Taperwire 25 ft data-sheet is auto-generated and uses the product title and the first six key specs.
C2G Taperwire 25 ft
Long summary description C2G Taperwire 25 ft :

C2G Taperwire 25 ft

This is an auto-generated long summary of C2G Taperwire 25 ft based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Cable length
How long the cable is.
7.62 m
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Red
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
75 Ω
X