location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 40533 audio amplifier Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40533
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40533 show
Show alternative article codes used in the online market place
Category:
Electronic amplifier that amplifies low-power audio signals (signals composed primarily of frequencies between 20 - 20 000 Hz, the human range of hearing) to a level suitable for driving loudspeakers and is the final stage in a typical audio playback chain.
Audio Amplifiers Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:23:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 40533 audio amplifier Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Peak power per channel: 20 W
  • - 1.08 kg
  • - Black
Long product name C2G 40533 audio amplifier Home Black :
The long product name of C2G 40533 audio amplifier Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 Watt Plenum-Rated Stereo Audio Amplifier, 40W RMS, 18 Hz - 22 kHz, 2 Channels, 2 x RCA Female, 1 x 3.5mm Stereo Female, 4 x Phoenix, Black
More>>>
C2G 40533 audio amplifier Home Black:
The official description of C2G 40533 audio amplifier Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save money, time and space with our plenum-rated audio amplifier. Laboratory tested and verified, this unit can be installed directly in a plenum air space without enclosing it in a separate plenum-safe box. Its minimal size and weight allow for easy installation virtually anywhere. With a simple design and 40 Watts RMS at 4 Ohms output, this stereo amplifier provides excellent sound reinforcement in classrooms, conference rooms, training centers, offices, restaurants and other settings. Dual inputs (RCA stereo audio, 3.5mm stereo audio) have separate gain control, ensuring the appropriate volume for each connected device. The amplifier employs a quick-connect phoenix connector for power and speakers, and also has short circuit protection.

Short summary description C2G 40533 audio amplifier Home Black:
This short summary of the C2G 40533 audio amplifier Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 40533, 20 W, 40 W, 18 - 22000 Hz, 100-240 V, 50 - 60 Hz, 1.08 kg

Long summary description C2G 40533 audio amplifier Home Black:
This is an auto-generated long summary of C2G 40533 audio amplifier Home Black based on the first three specs of the first five spec groups.

C2G 40533. Peak power per channel: 20 W, RMS power output per channel (4 Ohm): 40 W, Frequency range: 18 - 22000 Hz. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Weight: 1.08 kg

Audio
Peak power per channel *
20 W
RMS power output per channel (4 Ohm)
40 W
Frequency range
18 - 22000 Hz
Ports & interfaces
Audio (L/R) in
1
Line inputs (RCA)
1
Technical details
Purpose *
Home
Technical details
Connectivity technology *
Wired
Product colour
Black
Display
Built-in display
No
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
1.08 kg
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)