location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G TruLink Wireless USB to 3.5mm Adapter Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TruLink Wireless USB to 3.5mm Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29594
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 02:25:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G TruLink Wireless USB to 3.5mm Adapter Black, White :
The long product name of C2G TruLink Wireless USB to 3.5mm Adapter Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TruLink Wireless USB to 3.5mm Audio Device Adapter
More>>>
C2G TruLink Wireless USB to 3.5mm Adapter Black, White:
The official description of C2G TruLink Wireless USB to 3.5mm Adapter Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use with wireless host adapter (#29578) to wirelessly transmit audio from your computer up to 30 feet away to speakers, a projector, or a TV.

One part of a complete wireless audio system; use it with a certified wireless USB host adapter (#29578, not included) to wirelessly stream audio from your computer to speakers, a projector, or a TV. Use additional wireless audio device adapters to enable up to six wireless audio connections with a single computer. This wireless 3.5mm audio solution enables in-room wireless connectivity up to 30 feet (line of sight) between the computer and the audio device(s). The highly secure wireless connection is ideal for classroom or conference room presentations, or to stream audio from your laptop to your home entertainment system. Up to 6 computers can share 1 wireless audio device, or 1 computer can stream audio to as many as 6 audio devices.*

Please Note: The power demands of devices such as electronic whiteboards, external drives and USB hubs, may require the use of external power for proper operation. Please consult with your device manual or manufacturer for details. *Requires the purchase of a USB host adapter (#29594, #29596 or #29578) for your computer, and additional USB host adapters for additional computers. Also requires the purchase of additional audio adapters (#29595) for additional audio connections. For more information, read Frequently Asked Questions About Wireless USB, or TruLink® Wireless Solutions.

Short summary description C2G TruLink Wireless USB to 3.5mm Adapter Black, White:
This short summary of the C2G TruLink Wireless USB to 3.5mm Adapter Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G TruLink Wireless USB to 3.5mm Adapter, 9 m, Black, White

Long summary description C2G TruLink Wireless USB to 3.5mm Adapter Black, White:
This is an auto-generated long summary of C2G TruLink Wireless USB to 3.5mm Adapter Black, White based on the first three specs of the first five spec groups.

C2G TruLink Wireless USB to 3.5mm Adapter. Maximum transfer distance: 9 m, Product colour: Black, White. Audio output: 3.5mm

Features
Maximum transfer distance
9 m
Product colour
Black, White
Ports & interfaces
Audio output
3.5mm
Packaging content
Manual
Yes