location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G USB 1.1 Superbooster Extender USB cable USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 1.1 Superbooster Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29352 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:20:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G USB 1.1 Superbooster Extender USB cable USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB A Male
  • - USB A Female
  • - USB 1.1
  • - Black
Long product name C2G USB 1.1 Superbooster Extender USB cable USB A Black :
The long product name of C2G USB 1.1 Superbooster Extender USB cable USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 1.1, RJ-45, Cat6, Black
More>>>
C2G USB 1.1 Superbooster Extender USB cable USB A Black:
The official description of C2G USB 1.1 Superbooster Extender USB cable USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conquer USB length limitations, and put your USB devices where you want them with our USB superbooster. This pocket-sized device extends the distance of a USB device to a host computer up to 150 feet so you can place your USB camera, printer, keyboard/mouse extension, or any other USB device exactly where you want it! This booster is powerful yet simple, with no drivers to install or special software required so it's compatible with any computer that supports USB.
This plug-and-play device consists of a base unit and a remote unit connected together by a standard Cat5, Cat5E, or Cat6 network cable (not included). Simply connect your cables to your device; then connect to your computer and USB peripheral and you're up and running. Bus-powered, it requires no external power source. Instead, the superbooster has internal DC power conditioning circuits to maintain the proper voltage to the remote device so no external power is required for either the base or remote units. Compliant with USB Specification 1.1.
Please Note: The power demands of devices such as electronic whiteboards, external drives and USB hubs, may require the use of external power for proper operation. Please consult with your device manual or manufacturer for details.
During installation, do not connect the transmitter to the PC until all other connections in the system have been made. The other connections in this system would include the Cat5e/6 cable between the transmitter and receiver, a USB hub placed at the receiver, an interactive whiteboard, or any other USB device that would be connected to the receiver. Connecting the transmitter to the computer without first making other connections may result in damage to the Superbooster.
Base Connectors: One USB Type A Male and One RJ45 Female
Remote Connectors: One USB Type A Female and One RJ45 Female

Short summary description C2G USB 1.1 Superbooster Extender USB cable USB A Black:
This short summary of the C2G USB 1.1 Superbooster Extender USB cable USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G USB 1.1 Superbooster Extender, USB A, USB A, USB 1.1, Male/Female, Black

Long summary description C2G USB 1.1 Superbooster Extender USB cable USB A Black:
This is an auto-generated long summary of C2G USB 1.1 Superbooster Extender USB cable USB A Black based on the first three specs of the first five spec groups.

C2G USB 1.1 Superbooster Extender. Connector 1: USB A, Connector 2: USB A, USB version: USB 1.1, Connector gender: Male/Female, Product colour: Black

Features
USB version *
USB 1.1
Connector 1 *
USB A
Connector 2 *
USB A
Features
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)