location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Toslink - RCA Analog (DAC) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toslink - RCA Analog (DAC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28727 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120287278 show
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:20:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G Toslink - RCA Analog (DAC) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use to connect newer digital optical audio devices to analog RCA audio devices
  • - Converts non-compressed audio only
  • - Distributes analog audio up to 150ft after conversion
Warranty: 1 Year
Long product name C2G Toslink - RCA Analog (DAC) Black :
The long product name of C2G Toslink - RCA Analog (DAC) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toslink to RCA Analog Audio Converter (DAC)
More>>>
C2G Toslink - RCA Analog (DAC) Black:
The official description of C2G Toslink - RCA Analog (DAC) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Newer audio producing equipment (such as TVs, cable boxes, CD players and gaming consoles) only outputs audio signals through digital optical connections. This limitation can prevent broadcasting sound to stereo equipment that may only accept analog signals. Our PCM Digital Toslink to RCA 24-bit/96KHz Analog Audio Converter is the ideal solution to quickly connect a new flat screen television or Blu Ray player to existing equipment. Once in analog format, the signal can then be distributed up to 150 feet away, surpassing the length limitation of standard digital audio. This not only provides added flexibility for equipment placement, but also saves money by eliminating the need to purchase digital repeaters.

Short summary description C2G Toslink - RCA Analog (DAC) Black:
This short summary of the C2G Toslink - RCA Analog (DAC) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Toslink - RCA Analog (DAC), 308.4 g

Long summary description C2G Toslink - RCA Analog (DAC) Black:
This is an auto-generated long summary of C2G Toslink - RCA Analog (DAC) Black based on the first three specs of the first five spec groups.

C2G Toslink - RCA Analog (DAC). Weight: 308.4 g

Inputs
Digital audio optical in *
1
Outputs
Audio (L/R) out *
1
Technical details
Product colour
Black
Weight & dimensions
Weight
308.4 g
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)