Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G TruLink USB Universal Docking Station USB 2.0 Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TruLink USB Universal Docking Station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28654
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7402
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 10 Oct 2017 20:59:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name C2G TruLink USB Universal Docking Station USB 2.0 Grey :
The short editorial description of C2G TruLink USB Universal Docking Station USB 2.0 Grey

Up to 1900 x 1200, 1 x DVI-D, 1 x RJ45, 1 x USB A/3 x USB B, Grey
More>>>

C2G TruLink USB Universal Docking Station USB 2.0 Grey:
The official marketing text of C2G TruLink USB Universal Docking Station USB 2.0 Grey as supplied by the manufacturer
Connect a monitor and up to four USB devices to a single docking station

Come and go as you please without the hassle of repeatedly connecting and reconnecting devices to your computer. The Trulink Desktop Docking Station adds convenience and flexibility to any office environment whether at home or at work. With universal connectivity capability, this docking station acts as a central hub for nearly any model of laptop, netbook or desktop using peripherals. This makes it a valuable addition particularly in settings when disparate brands of equipment are used or computer equipment is swapped out frequently. A single USB connection controls the DVI-I video, four additional USB ports and Ethernet connection. After installing the included drivers, usage is plug-and-play with no computer reset or added docking/undocking procedures required. Because it uses USB 2.0 speeds, performance is smooth and reliable with no lag in video even when multiple peripherals are connected. Video resolutions up to 1900x1200 are supported through the DVI-I connection which easily converts to VGA using the included adapter.
Short summary description C2G TruLink USB Universal Docking Station USB 2.0 Grey:
This short summary of the C2G TruLink USB Universal Docking Station USB 2.0 Grey data-sheet is auto-generated and uses the product title and the first six key specs.
C2G TruLink USB Universal Docking Station, Cable, USB 2.0, USB Type-A,USB Type-B, Grey, 824.6 g, Windows XP/Vista/7
Long summary description C2G TruLink USB Universal Docking Station USB 2.0 Grey :

C2G TruLink USB Universal Docking Station. Connectivity technology: Cable, Host interface: USB 2.0, USB connector type: USB Type-A,USB Type-B. Colour of product: Grey. Weight: 824.6 g. Compatible operating systems: Windows XP/Vista/7

This is an auto-generated long summary of C2G TruLink USB Universal Docking Station USB 2.0 Grey based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Cable
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Host interface *
Interface that enables a host controller to communicate with a driver.
USB 2.0
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
No
USB connector type
The type of USB connector/port that this product has.
USB Type-A,USB Type-B
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
824.6 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Country Distributor
Nederland 1 distributor(s)
X