Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB A Male
- - PS/2 Female
- - Black
Long product name C2G USB - PS2, M/F USB A PS/2 Black
:
USB A - PS2, M/F
The long product name of C2G USB - PS2, M/F USB A PS/2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB A - PS2, M/F
More>>>
C2G USB - PS2, M/F USB A PS/2 Black:
The official description of C2G USB - PS2, M/F USB A PS/2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This USB to PS/2 adapter is the ideal way to connect PS/2 devices on USB systems. The adapter will connect a PS/2 keyboard or mouse through a USB port from a computer or USB hub. No power adapter is needed. No software required, just plug and play for easy installation.
Short summary description C2G USB - PS2, M/F USB A PS/2 Black:
This short summary of the C2G USB - PS2, M/F USB A PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.
C2G USB - PS2, M/F, USB A, PS/2, Black
Long summary description C2G USB - PS2, M/F USB A PS/2 Black:
This is an auto-generated long summary of C2G USB - PS2, M/F USB A PS/2 Black based on the first three specs of the first five spec groups.
C2G USB - PS2, M/F. Connector 1: USB A, Connector 2: PS/2. Product colour: Black