Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex LC 62.5/125 Multimode
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26986
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4087
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter :
The short editorial description of C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter

Duplex LC 62.5/125 multimode fiber loopback, grey
More>>>

C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter:
The official marketing text of C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter as supplied by the manufacturer
This tester provides a looped signal from the source device to hardware so you can check the signal for both the transmit and receiving functions.
Short summary description C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter:
This short summary of the C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
C2G Duplex LC 62.5/125 Multimode, Duplex LC 62.5/125, Grey
Long summary description C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter :

C2G Duplex LC 62.5/125 Multimode. Adapter type: Duplex LC 62.5/125. Colour of product: Grey

This is an auto-generated long summary of C2G Duplex LC 62.5/125 Multimode Grey cable interface/gender adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Adapter type
Duplex LC 62.5/125
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Country Distributor
Australia 1 distributor(s)
X