location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G DB9-DB9 4.57m serial cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB9-DB9 4.57m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25378
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G DB9-DB9 4.57m serial cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.57 m
  • - DB9 Female
  • - DB9 Female
  • - AWG wire size: 28
  • - Black
Long product name C2G DB9-DB9 4.57m serial cable Black :
The long product name of C2G DB9-DB9 4.57m serial cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMP-Rated low profile DB9 null modem cable, 4.57m
More>>>
C2G DB9-DB9 4.57m serial cable Black:
The official description of C2G DB9-DB9 4.57m serial cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Audio/Video installations in educational and commercial settings often require plenum rated cable. Our CMP-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.25 in total depth) save valuable space in the gang box, while the rounded shape accommodates smaller monitor mounts so that the cable can be easily hidden from view. Specifically designed to support RS-232/Serial communications, this cable is fully shielded to prevent unwanted EMI/RFI interference. The fully molded cable design delivers excellent strain relief, while connector thumbscrews provide a quick and easy connection every time.
The transmit and receive signals are crossed to ensure proper data transmission.
Connector 1: Low Profile DB9 Female
Connector 2: Low Profile DB9 Female

Short summary description C2G DB9-DB9 4.57m serial cable Black:
This short summary of the C2G DB9-DB9 4.57m serial cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G DB9-DB9 4.57m, Black, 4.57 m, DB9, DB9, Female, Female

Long summary description C2G DB9-DB9 4.57m serial cable Black:
This is an auto-generated long summary of C2G DB9-DB9 4.57m serial cable Black based on the first three specs of the first five spec groups.

C2G DB9-DB9 4.57m. Product colour: Black, Cable length: 4.57 m, Connector 1: DB9

Features
Product colour *
Black
Cable length *
4.57 m
Connector 1 *
DB9
Features
Connector 2 *
DB9
Connector 1 gender
Female
Connector 2 gender
Female
AWG wire size
28
Country Distributor
United Kingdom 1 distributor(s)