Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB9-DB9 22.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25346
Category
Cables used to transfer information between two devices using a serial communication protocol.
serial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4532
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable :
The short editorial description of C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable

DB9-DB9, 22.8m, black
More>>>

C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable:
The official marketing text of C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable as supplied by the manufacturer
Audio/Video installations in educational and commercial settings often require plenum rated cable. Our CMP-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.25 in total depth) save valuable space in the gang box, while the rounded shape accommodates smaller monitor mounts so that the cable can be easily hidden from view. Specifically designed to support RS-232/Serial communications, this cable is fully shielded to prevent unwanted EMI/RFI interference. The fully molded cable design delivers excellent strain relief, while connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.
Connector 1: Low Profile DB9 Male
Connector 2: Low Profile DB9 Male
Short summary description C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable:
This short summary of the C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G DB9-DB9 22.8m
Long summary description C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable :

C2G DB9-DB9 22.8m

This is an auto-generated long summary of C2G DB9-DB9 22.8m 22.m DB9 DB9 Black serial cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Cable length
How long the cable is.
22.
Connector 1
This is the first connector in the device.
DB9
Connector 2
This is the second connector in the device.
DB9
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Male/Male
AWG wire size
28
X