location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e, 3 ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15239
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:18:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rated for Plenum, in-wall installations
  • - Cat5e cable with standard RJ45 connectors
  • - Available in lengths up to 100ft
  • - TAA Compliant
Long product name C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP) :
The long product name of C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5e, 3 ft, 350 MHz, Assembled Plenum Patch Cable
More>>>
C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP):
The official description of C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. CablesToGo has expanded its connectivity portfolio to include a line of cables that are ideal for routing through plenum space above dropped ceilings or under raised floors.

Applications include voice/data/video distribution; this cable will handle bandwidth-intensive applications up to 350MHz. Meets Cat5E TIA 568-C.2 standards, and reduces both impedance and structural return loss (SRL) when compared to standard 100MHz wire.

Constructed from high-quality plenum cable, this design minimizes Near-End Crosstalk (NEXT) levels. Available in Gray, Blue and Black to easily color-code your network installation.

Short summary description C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP):
This short summary of the C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Cat5e, 3 ft, 0.91 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP):
This is an auto-generated long summary of C2G Cat5e, 3 ft networking cable Blue 0.91 m U/UTP (UTP) based on the first three specs of the first five spec groups.

C2G Cat5e, 3 ft. Cable length: 0.91 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Blue

Features
Product colour *
Blue
Cable length *
0.91 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Features
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)