location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA - 5-BNC, 3ft, M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02568 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2023 09:04:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black :
The long product name of C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA - 5-BNC, 3ft, M/F
More>>>
C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black:
The official description of C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our complete line of HD15 to 5BNC adapter cables are perfect for switches, HDTVs, projectors and test equipment in conference rooms, classrooms and auditoriums setups. Eliminate the need to reinstall cable by adapting the existing cable to match the inputs or outputs of your application.

This cable is constructed from premium quality 75 Ohm 28AWG mini coax wire to ensure a crisp monitor image. Low loss 75 Ohm impedance and polyethylene dielectric provide an accurate picture resolution and color. Each wire is shielded with 85% copper braid that is soldered 360° to the connector shell to create a shielding solution for a vivid, noise-free image.

First letter of each monitor signal type indicated on the five separated BNC connectors provides easy identification of red, green, and blue leads with horizontal and vertical sync. Fully molded connectors provide excellent strain relief to keep your cable intact.

Short summary description C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black:
This short summary of the C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G VGA - 5-BNC, 3ft, M/F, 0.91 m, VGA (D-Sub), Black, Male/Female, PVC

Long summary description C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black:
This is an auto-generated long summary of C2G VGA - 5-BNC, 3ft, M/F 0.91 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

C2G VGA - 5-BNC, 3ft, M/F. Cable length: 0.91 m, Connector 1: VGA (D-Sub), Product colour: Black. Material: PVC

Features
Cable length *
0.91 m
Connector 1 *
VGA (D-Sub)
Product colour
Black
Features
Connector gender
Male/Female
Other features
Material
PVC
Country Distributor
United Kingdom 1 distributor(s)