X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZ-251
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-251 show
Show alternative article codes used in the online market place
Category :
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Dec 2016 01:11:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 104993
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Brother TZ-251 label-making tape:
The short editorial description of Brother TZ-251 label-making tape
Black on White Gloss Laminated Tape, 24mm

Marketing text Brother TZ-251 label-making tape

:
The official marketing text of Brother TZ-251 label-making tape as supplied by the manufacturer
Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape;
- black on white;
- 24 mm width and 8 meters length.
Short summary description Brother TZ-251 label-making tape:
This short summary of the Brother TZ-251 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.
Brother TZ-251, TZ, Black
Long summary description Brother TZ-251 label-making tape:
This is an auto-generated long summary of Brother TZ-251 label-making tape based on the first three specs of the first five spec groups.
Brother TZ-251. Tape type: TZ, Colour of product: Black. Tape length: 8 m. Tape size: 2.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Tape type
Type of tape used e.g. TZ, Video8.
TZ
Weight & dimensions
Tape length
How long the tape is.
8 m
Other features
Tape size
The tape format or supported tape formats by equipment.
2.4 cm