location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch 7600VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-7600VP show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:09:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), EAN13, EAN8, UPC-A, UPC-E
  • - Display: LCD
  • - 610 g
Warranty: 2 Year
Long product name Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC :
The long product name of Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-7600VP, 6 font, 5 print styles, 8 print sizes, Barcode printing, Vertical Printing, 15 border styles, 10mm/s, ABCD keyboard
More>>>
Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:
The official description of Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Handheld Labelling System

The PT-7600’s housing is a thick, durable shell, partnered with the TZ range of labels makes it ideal for on-site conditions. It has a backlit display, protective rubber grip, AC adaptor. The PT-7600 also comes equipted with a re-chargable battery pack and a USB Data port for easy data transferr and is packed in a plastic carry case making it an ideal labelling system for:
- Electrical Wiring
- Cables
- Control Panels
- Switches
- Tools

Features
- Carry case & Adaptor Included
- 6 font
- 5 print styles
- 8 print sizes
- Barcode printing
- Vertical Printing
- 15 border styles
- Up to 10mm per second printing speed
- ABCD keyboard
- 7 print lines
- 16 character x 2 line LCD screen
- Number of Characters - 373chrs
- Number of Symbols - 164chrs
- TZ Labels 6,9,12,18,24mm
- Adjustable Belt Strap
- USB Port(USB Spec 1.1 or 2.0 protocol
- 5 tape widths - max 24mm

Short summary description Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:
This short summary of the Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-touch 7600VP, ABC, TZ, 180 x 180 DPI, 10 mm/sec, AA, Black, Orange

Long summary description Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:
This is an auto-generated long summary of Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC based on the first three specs of the first five spec groups.

Brother P-touch 7600VP. Keyboard layout: ABC. Tape type: TZ. Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AA. Product colour: Black, Orange

Printing
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Maximum print height
1.8 cm
Vertical printing
Yes
Paper handling
Maximum label length
0.999 m
Ports & interfaces
PC connected
Yes
Standard interfaces
USB 2.0
Performance
Built-in barcodes
CODABAR (NW-7), EAN13, EAN8, UPC-A, UPC-E
Number of fonts
6
Tape type
TZ
Tape cutting
Manual
Number of styles
5
Number of printing lines (max)
7
Performance
Underline
Yes
Design
Product colour *
Black, Orange
Display *
LCD
Keyboard layout
ABC
Power
Battery type
AA
Number of batteries supported
6
Weight & dimensions
Width
134 mm
Depth
78 mm
Height
235 mm
Weight
610 g
Other features
Tape size
6 mm
Memory capacity
2000 characters
Print sizes included
8
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:06:35
Uk has collected 1 expert review for Brother P-touch 7600VP label printer 180 x 180 DPI 10 mm/sec TZ ABC and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-08 02:06:35
Labelling machines, a one use product, can be very useful in the home and in a business could save you falling fowl of the latest government regulations, either way they have come a long way since I last looked at one...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)