location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9140CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9140CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718127 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 15:25:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 192 MB 333 MHz
  • - 23.2 kg
Warranty: 12 months warranty
Long product name Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm :
The long product name of Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan/Fax, LED, Duplex, 600x2400dpi, 22/22ppm, 250sh A4/Lgl, 9.3cm Touch LCD, 333MHz, 192MB, USB 2.0, Fast Ethernet, 53dB, 380W, 23.2kg
More>>>
Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm:
The official description of Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s new LED colour range is packed with new technology. The MFC-9140CDN offers a wide range of features designed with you and your business in mind, combined into a sleek, compact machine perfect for your office space. The MFC-9140CDN embraces a range of new mobile features. Print directly from your mobile device with the Brother iPrint&Scan app or wirelessly using AirPrint or Google Cloud Print™. Print speeds of up to 22ppm (mono) and 22ppm (colour) mean you will not be kept waiting for your documents.
Reduce your total print costs: The MFC-9140CDN offers high yield colour toner cartridges, with yields of up to 2,200 pages for a lower cost per page, whilst maintaining high print quality for professional looking documents.
All Brother Colour LED printers incorporate separate toners and drums reducing waste and saving you money. The MFC-9140CDN complies with the strict Blue Angel and ENERGY STAR environmental standards and ensures low energy consumption, low noise levels and a recycle-friendly design.

Short summary description Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm:
This short summary of the Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9140CDN, LED, Colour printing, 600 x 2400 DPI, Colour copying, A4, Black, White

Long summary description Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm:
This is an auto-generated long summary of Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm based on the first three specs of the first five spec groups.

Brother MFC-9140CDN. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
3.5 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Warm-up time
30 s
Warm-up time (from sleep mode)
24 s
Time to first page (black, normal)
16 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
22 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16, 25
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, ISIS, TWAIN, WIA
Film scanning
No
Fax
Faxing *
Colour faxing
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
300 - 1500 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5, B6
Custom media width
76.2 - 215.9 mm
Custom media length
116 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
HTTPS, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
192 MB
Processor frequency
333 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
380 W
Power consumption (PowerSave)
7.5 W
Power consumption (standby)
70 W
Power consumption (off)
0.05 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
483 mm
Height
410 mm
Weight
23.2 kg
Packaging data
Package width
602 mm
Package depth
534 mm
Package height
565 mm
Package weight
27.9 kg
Packaging content
Drivers included
Yes
Other features
PictBridge
No
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:14
Uk has collected 2 expert reviews for Brother MFC-9140CDN multifunction printer LED A4 600 x 2400 DPI 22 ppm and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
Polska 1 distributor(s)