X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge LC50BK zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-50BK show
Show alternative article codes used in the online market place
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:21:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 52792
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Brother Inktcartridge LC50BK zwart:
The short editorial description of Brother Inktcartridge LC50BK zwart
Brother LC 50BK - Ink tank - 1 x black - 850 pages

Marketing text Brother Inktcartridge LC50BK zwart

:
The official marketing text of Brother Inktcartridge LC50BK zwart as supplied by the manufacturer
Brother is committed to providing exceptional value for customers by utilizing its accumulated technology and know-how to satisfy their needs. The company supplies unique products, for personal use in office and home that incorporate the pleasure of creation with practical functionality.
Short summary description Brother Inktcartridge LC50BK zwart:
This short summary of the Brother Inktcartridge LC50BK zwart data-sheet is auto-generated and uses the product title and the first six key specs.
Brother Inktcartridge LC50BK zwart, Black, Inkjet, 10 - 80%, 5 - 35 °C
Long summary description Brother Inktcartridge LC50BK zwart:
This is an auto-generated long summary of Brother Inktcartridge LC50BK zwart based on the first three specs of the first five spec groups.
Brother Inktcartridge LC50BK zwart. Printing colours: Black, Print technology: Inkjet, Maximum duty cycle: 850 pages per month
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
850 pages per month
Print technology
Indicates the method used to print by this product.
Inkjet
Features
Compatible ink types, supplies
Ink tank
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C