location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Inktcartridge LC01C blauw ink cartridge Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge LC01C blauw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-01C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766525701
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 13:48:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Inktcartridge LC01C blauw ink cartridge Original Cyan :
The long product name of Brother Inktcartridge LC01C blauw ink cartridge Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother LC01C Compatible Cyan Inkjet Cartridge
More>>>
Brother Inktcartridge LC01C blauw ink cartridge Original Cyan:
The official description of Brother Inktcartridge LC01C blauw ink cartridge Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a Compatible Brother LC-01C Cyan InkJet Cartridge guaranteed to perform with the Brother MFC 7000 / 7200 series, Fax MFC Pro 700C, MC 3000 InkJet Printers. Replaces the original Brother LC-01C InkJet Cartridge. The compatible replacement InkJet Cartridges and supplies (also known as generic) are specially engineered to meet the highest standards of quality, reliability and exceptional yields that meet to exceed OEM (Original Equipment Manufacturer) standards and offer high-quality printing results. Manufactured 100% brand new, containing only new components, they are an economical alternative to expensive name-brand InkJet Cartridges and supplies, and offer big savings over brand-name InkJet Cartridges and supplies. The use of compatible replacement InkJet Cartridges and supplies does not void Printer Warranty.

Short summary description Brother Inktcartridge LC01C blauw ink cartridge Original Cyan:
This short summary of the Brother Inktcartridge LC01C blauw ink cartridge Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Inktcartridge LC01C blauw, Original, Cyan, Inkjet printing, 10 - 80%, 5 - 35 °C, 300 pages per month

Long summary description Brother Inktcartridge LC01C blauw ink cartridge Original Cyan:
This is an auto-generated long summary of Brother Inktcartridge LC01C blauw ink cartridge Original Cyan based on the first three specs of the first five spec groups.

Brother Inktcartridge LC01C blauw. Type: Original, Printing colours: Cyan, Print technology: Inkjet printing. Maximum duty cycle: 300 pages per month, Compatible ink types, supplies: Print cartridge

Features
Print technology
Inkjet printing
Type *
Original
Printing colours *
Cyan
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Compatible ink types, supplies
Print cartridge
Maximum duty cycle
300 pages per month
Country Distributor
United Kingdom 1 distributor(s)