location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1111 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766720649
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:36:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-1111 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 1 MB Built-in processor 200 MHz
Long product name Brother HL-1111 laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-1111 laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-1111 - 20 ppm, 2400 x 600 dpi, 200 MHz, 1MB, USB 2.0, GDI, 380W, 51dB, 4.5 Kg
More>>>
Brother HL-1111 laser printer 2400 x 600 DPI A4:
The official description of Brother HL-1111 laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This easy to use single function printer combines affordability with a compact footprint and proven reliability you would expect from the number one brand in the mono laser market.

Which means users can trust in its performance, thanks to 20ppm print speed, up to 600x600dpi resolution and full speed USB 2.0 interface making it an ideal device for home and small offices.

- Help increase productivity with print speeds up to 20ppm
- Small, space saving design
- 150 sheet paper capacity
- Full speed USB 2.0 Interface
- Print professional documents with output up to 600 x 600 dpi (2400 x 600 dpi with Resolution Control)
- Easy replacement 1,000 page toner cartridges.

Short summary description Brother HL-1111 laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-1111 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1111, Laser, 2400 x 600 DPI, A4, 20 ppm, Black, White

Long summary description Brother HL-1111 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-1111 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-1111. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Features
Recommended duty cycle
250 - 1800 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Folio, Letter
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
1 MB
Built-in processor
Yes
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Design
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
380 W
Power consumption (max)
1056 W
Power consumption (standby)
40 W
Power consumption (PowerSave)
0.5 W
Power consumption (off)
0.28 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
238 mm
Height
189 mm
Weight
4.6 kg
Packaging data
Package weight
5.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:44
Uk has collected 1 expert review for Brother HL-1111 laser printer 2400 x 600 DPI A4 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi
(show image)
HLL5200DWZU1-NW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L5200DW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L6300DW HL-L6300DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi
(show image)
HL-1210W HL-1210W 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L2300D laser printer 2400 x 600 DPI A4 Brother HL-L2300D laser printer 2400 x 600 DPI A4
(show image)
HL-L2300D HL-L2300D 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1112 2400 x 600 DPI A4 Brother HL-1112 2400 x 600 DPI A4
(show image)
HL-1112E HL-1112 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1112 laser printer 2400 x 600 DPI A4 Brother HL-1112 laser printer 2400 x 600 DPI A4
(show image)
HL-1112 HL-1112 0.00
(excl. VAT)
0 (incl. VAT)