X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Grade P-touch Labelling Tape
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG211
Category :
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:03:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12511
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Brother High Grade P-touch Labelling Tape:
The short editorial description of Brother High Grade P-touch Labelling Tape
P-touch High Grade Tape (6mm), Black On White Tape, 8 Metres, only for PT-9500PC

Marketing text Brother High Grade P-touch Labelling Tape

:
The official marketing text of Brother High Grade P-touch Labelling Tape as supplied by the manufacturer
Within some industries, large quantities of printing are required for certain busy periods, putting emphasis on high speed. For others, an extremely good resolution is paramount. Our HG tape technology has been designed with both of these requirements in mind. Possessing all of the same features as our standard TZ laminated tape, this tape additionally allows for high speed printing or high resolution printing.

The most popular range of TZ tapes is the standard laminated. These tapes feature the largest variety of colours, styles and widths, and are perfect for everyday applications. As with all our laminated tapes, the labels will stay affixed in hot, cold, and humid/wet environments such as freezers, microwaves and dishwashers, without fading or falling off.
Short summary description Brother High Grade P-touch Labelling Tape:
This short summary of the Brother High Grade P-touch Labelling Tape data-sheet is auto-generated and uses the product title and the first six key specs.
Brother High Grade P-touch Labelling Tape
Long summary description Brother High Grade P-touch Labelling Tape:
This is an auto-generated long summary of Brother High Grade P-touch Labelling Tape based on the first three specs of the first five spec groups.
Brother High Grade P-touch Labelling Tape. Tape length: 8 m. Tape size: 6 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Tape length
How long the tape is.
8 m
Other features
Tape size
The tape format or supported tape formats by equipment.
6 mm