Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J315W + LC985BKBP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J315WZX1BOM show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11076
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional :
The short editorial description of Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional

DCP-J315W - 3 in 1, 33/28ppm, Colour Inkjet, A4, 6000 x 1200 dpi, 1.5pl, 4.8cm Colour LCD, 128 MHz, 32MB, WLAN, USB 2.0, 6.8kg, Black + LC985BKBP
More>>>

Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional:
The official marketing text of Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional as supplied by the manufacturer
Limited for space in your office? You need a printer with unlimited possibilities. Such as the MFC-J410: fast print speeds, easy copying and high quality scanning with a 15-sheet Automatic Document Feeder, and time-saving fast faxing too. It'll prove invaluable to your business without taking up valuable space.

- Save time with fast 28/35ppm colour/mono print speed;
- Compact size – Ideal desktop device;
- Lab quality photo’s in 49 seconds;
- Easy wireless set-up, plus extra peace of mind with the latest wireless security;
- Print without limits with borderless colour printing;
- Easily enhance photos with the 4.8cm LCD screen;
- Individual inks to help keep costs down – replace only the one that’s run out;
- Don’t lose any detail, with up to 19200 x 19200dpi colour scan resolution;
- Built In media card centre (Print & Scan);
- Includes free photo editing software;
- Added peace of mind with free 12-month warranty and lifetime technical support;
- Green and clean technology that meets Energy Star & Blue Angel environmental standards.
Short summary description Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional:
This short summary of the Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Brother DCP-J315W + LC985BKBP, Inkjet, Colour printing, Colour copying, Colour scanning, RISC, 128 MHz
Long summary description Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional :

Brother DCP-J315W + LC985BKBP. Print technology: Inkjet, Printing: Colour printing, Copying: Colour copying. Print speed (black, normal quality, A4/US Letter): 33 ppm, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Maximum copy resolution: 1200 x 1200 DPI, Copy speed (normal quality, black, A4): 23 cpm, Copy speed (normal quality, colour, A4): 20 cpm. Optical scanning resolution: 1200 x 2400 DPI, Scanner type: Flatbed, Maximum scan resolution: 19200 x 19200 DPI. Standard input capacity: 100 sheets

This is an auto-generated long summary of Brother DCP-J315W + LC985BKBP 6000 x 1200DPI Inkjet A4 33ppm Wi-Fi multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Not supported
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
128 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
33 ppm
Maximum resolution *
Maximum printing resolution.
6000 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
1200 x 1200 DPI
Copy speed (normal quality, black, A4)
23 cpm
Copy speed (normal quality, colour, A4)
20 cpm
N-in-1 copy function (N=)
2, 4
Copier resize
25 - 400%
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan resolution
19200 x 19200 DPI
Scan to
E-mail, File, Image
Scan speed (colour)
4.83 ppm
Scan speed (black)
3.44 ppm
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG,TIF
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
36 bit
Output colour depth
24 bit
Gray scale levels
256
Scan technology
Indicates the technology used to scan by this product
CIS
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
ISO B-series sizes (B0...B9)
B5
Photo paper sizes (imperial)
4x6,5x7
Borderless printing media sizes
4x6,5x7,A4,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Standard tray media weight
64 - 220 g/m²
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
4.83 cm (1.9")
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,64-bit WEP,WPA-AES,WPA-PSK,WPA-TKIP,WPA2-PSK
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, FTP Server, SNMPv1, TFTP server, ICMP, Web Services Print, LLTD responder
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0, Wireless LAN
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
PictBridge
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MS PRO, SD, SDHC
Sound emission
Printing noise level
50 dB
Power
Power consumption (average operating) *
17 W
Power consumption (PowerSave)
0.45 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
3.5 W
AC input frequency
50/60
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000 Professional,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Server operating systems supported
Windows Server 2003,Windows Server 2003 x64,Windows Server 2008,Windows Server 2008 R2,Windows Server 2008 x64
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Brother MFL-Pro Suite in Windows: BrotherControlCentre 3 Macintosh: BrotherControlCentre 2
Drivers included
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Blue Angel certified
Indicates whether this product is Blue Angel compliant
Yes
Certification
ISO 11798 Eco Mark
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.8 kg
Package weight
Weight of the packaged product.
9.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
390 x 368 x 150 mm
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Indicates whether this product scans in colour.
Yes
Connectivity technology
Wired & Wireless
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
465 x 255 x 460 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31
Testseek has collected 6 expert reviews for Brother DCP-J315W + LC985BKBP and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-31
While in the past some Brother units have been extremely slow at photo printing this has now improved. This is an extremely thin All In One unit, meaning it not only prints but also scans and copies the later without need of a PC...
84%
trustedreviews.com
Updated:
2013-08-31
There are a surprising number of good all-in-ones in the £50-£100 bracket and Brother's DCP-J315 falls smack in the middle of the bracket. It follows the lines of much of the company's range and offers wireless connection for computers and mobile devices...
Good Easy load cartridges, Good software bundle, Print from smartphones...
Bad Slow page and photo prints, No frontpanel USB, Uninspiring text print...
60%
digitalversus.com
Updated:
2013-08-31
Printing the first page takes a little while if you've just swtiched the printer on, but once it's warmed up, things are much faster, and it leaps out of standby pretty quickly.The Brother DCP-315W is a multifunction inkjet printer designed for use at...
Good WiFi, Easy to use, Low energy consumption, Quiet, Separate ink cartridges...
Bad High running costs, Just one cartridge size, Weak with office documents, Slow print speeds, No doublesided printing...
Bottom line The Brother DCP-J315W is a small, easy-to-use printer. It's just a shame that it's not faster, more accurate or cheaper to run!...
40%
Show all
X