Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brita Fill&Go Jug Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brita
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fill&Go
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
045432 show
Show alternative article codes used in the online market place
Category
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
water filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brita: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17703
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 10 Oct 2017 20:59:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brita Fill&Go Jug Grey:
This short summary of the Brita Fill&Go Jug Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Brita Fill&Go, 72 x 72 x 220 mm
Long summary description Brita Fill&Go Jug Grey :

Brita Fill&Go. Product dimensions (WxHxD): 72 x 72 x 220 mm

This is an auto-generated long summary of Brita Fill&Go Jug Grey based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Water filter type *
A water filter removes impurities from water by means of a fine physical barrier, a chemical process or a biological process. There are many types of water filter including screen filters and disk filters.
Jug
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Filtered water capacity
0.6 L
Display type
Type of display (screen) e.g. LCD.
No
Technical details
Replacement filter cartridge
4
Colour
Yes
Weight & dimensions
Product dimensions (WxHxD)
72 x 72 x 220 mm
X