Long product name Brady People ID 5730-1000 identity badge/badge holder Steel
:
Zinc-Plated Steel Double-Lock Crimp Pin
The long product name of Brady People ID 5730-1000 identity badge/badge holder Steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Zinc-Plated Steel Double-Lock Crimp Pin
More>>>
Short summary description Brady People ID 5730-1000 identity badge/badge holder Steel:
This short summary of the Brady People ID 5730-1000 identity badge/badge holder Steel data-sheet is auto-generated and uses the product title and the first six key specs.
Brady People ID 5730-1000, Steel, Grey, 32 mm
Long summary description Brady People ID 5730-1000 identity badge/badge holder Steel:
This is an auto-generated long summary of Brady People ID 5730-1000 identity badge/badge holder Steel based on the first three specs of the first five spec groups.
Brady People ID 5730-1000. Material: Steel, Product colour: Grey. Width: 32 mm