location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brady People ID 2 1/2" x 4 3/16" laminator pouch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brady People ID Check ‘Brady People ID’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 1/2" x 4 3/16"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0615-6005
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘Brady People ID’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brady People ID: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brady People ID 2 1/2" x 4 3/16" laminator pouch :
The long product name of Brady People ID 2 1/2" x 4 3/16" laminator pouch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laminates 5mil, 64 x 106mm
More>>>
Short summary description Brady People ID 2 1/2" x 4 3/16" laminator pouch:
This short summary of the Brady People ID 2 1/2" x 4 3/16" laminator pouch data-sheet is auto-generated and uses the product title and the first six key specs.

Brady People ID 2 1/2" x 4 3/16", Transparent, 106 mm, 64 mm

Long summary description Brady People ID 2 1/2" x 4 3/16" laminator pouch:
This is an auto-generated long summary of Brady People ID 2 1/2" x 4 3/16" laminator pouch based on the first three specs of the first five spec groups.

Brady People ID 2 1/2" x 4 3/16". Product colour: Transparent. Width: 106 mm, Height: 64 mm