Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Sleeve case 33 cm (13") Purple
- - Nylon
- - 430 g
Long product name Booq Viper Sleeve 33 cm (13") Sleeve case Purple
:
Viper Sleeve for 13", Purple
The long product name of Booq Viper Sleeve 33 cm (13") Sleeve case Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Viper Sleeve for 13", Purple
More>>>
Short summary description Booq Viper Sleeve 33 cm (13") Sleeve case Purple:
This short summary of the Booq Viper Sleeve 33 cm (13") Sleeve case Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Booq Viper Sleeve, Sleeve case, 33 cm (13"), 430 g
Long summary description Booq Viper Sleeve 33 cm (13") Sleeve case Purple:
This is an auto-generated long summary of Booq Viper Sleeve 33 cm (13") Sleeve case Purple based on the first three specs of the first five spec groups.
Booq Viper Sleeve. Case type: Sleeve case, Maximum screen size: 33 cm (13"). Weight: 430 g