location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 EXTENDER 1PORT CAT5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IC280A-R2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0822088125365 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend USB 2.0 signaling over CATx cable to a remote USB peripheral.
  • - Gives you the option to power it locally or remotely. Transmits power over the UTP cable.
  • - Works with USB 1.1 and USB 2.0 hosts.
  • - Compatible with USB devices operating at speeds up to 480 Mbps.
  • - Supports all major operating systems: Windows®, Mac OS X®, and Linux®.
  • - To increase number of devices, simply attach additional USB hubs.
  • - Plug and play. No software drivers to load on a host computer.
  • - Includes 1.8-m USB cable for transmitter-to-host connection.
  • - Transmitter and receiver units featuring mounting slots on their sides.
Warranty: 1 year
Long product name Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter :
The long product name of Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Extender - CATx, FCC Class A, 1-Port
More>>>
Short summary description Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter:
This short summary of the Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box USB 2.0 EXTENDER 1PORT CAT5, Network transmitter, 100 m, Cat5e, Cat6, Cat7, Black, 100-240 V, 24 V

Long summary description Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter:
This is an auto-generated long summary of Black Box USB 2.0 EXTENDER 1PORT CAT5 Network transmitter based on the first three specs of the first five spec groups.

Black Box USB 2.0 EXTENDER 1PORT CAT5. Type: Network transmitter, Maximum transfer distance: 100 m, Cable types supported: Cat5e, Cat6, Cat7. Product colour: Black. AC input voltage: 100-240 V, Output voltage: 24 V, Output current: 1 A. Width: 875 mm, Depth: 65 mm, Height: 30 mm

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)