Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Mini-DIN Male
- - DIN Female
- - White
- - 1 pc(s)
Warranty:
Lifetime
Long product name Black Box FA222-R2 cable gender changer Mini-DIN DIN White
:
Keyboard Adapter, 5-Pin DIN Male to 6-Pin Mini DIN Female with 6" Cable
The long product name of Black Box FA222-R2 cable gender changer Mini-DIN DIN White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Keyboard Adapter, 5-Pin DIN Male to 6-Pin Mini DIN Female with 6" Cable
More>>>
Short summary description Black Box FA222-R2 cable gender changer Mini-DIN DIN White:
This short summary of the Black Box FA222-R2 cable gender changer Mini-DIN DIN White data-sheet is auto-generated and uses the product title and the first six key specs.
Black Box FA222-R2, Mini-DIN, DIN, White
Long summary description Black Box FA222-R2 cable gender changer Mini-DIN DIN White:
This is an auto-generated long summary of Black Box FA222-R2 cable gender changer Mini-DIN DIN White based on the first three specs of the first five spec groups.
Black Box FA222-R2. Connector 1: Mini-DIN, Connector 2: DIN. Product colour: White