location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box DCX3000 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCX3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCX3000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0822088123224 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Black Box DCX3000 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black Box DCX3000 KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital KVM Matrix Switching for up to 30 endpoints.
  • - Intuitive switching via on-screen menus using auto refreshed preview thumbnails.
  • - Zero compression, zero latency with pixel perfect video.
  • - Single-, Dual or Multi-Head video operation up to 1920x1200@60Hz.
  • - Add computers with DVI, DisplayPort or VGA and USB interfaces.
  • - Supports user consoles with DVI- or HDMI Displays and USB keyboard/mouse.
  • - Convenient connections over shielded CATx cables.
  • - Extend computers up to 10m and user console up to 50m from the switch.
  • - Secure configuration via web browser with four operation modes: video only, shared , exclusive and private access.
  • - Reliable 24/7 availability with redundant power.
Long product name Black Box DCX3000 KVM switch Rack mounting :
The long product name of Black Box DCX3000 KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCX Digital CATx KVM Matrix Switch
More>>>
Short summary description Black Box DCX3000 KVM switch Rack mounting:
This short summary of the Black Box DCX3000 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box DCX3000, 1920 x 1200 pixels, Rack mounting, Black

Long summary description Black Box DCX3000 KVM switch Rack mounting:
This is an auto-generated long summary of Black Box DCX3000 KVM switch Rack mounting based on the first three specs of the first five spec groups.

Black Box DCX3000. Maximum resolution: 1920 x 1200 pixels, Maximum operating distance: 50 m. Product colour: Black, Certification: CE, FCC. Other operating systems supported: Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x. Compliance certificates: RoHS. Width: 430 mm, Depth: 160 mm, Height: 30 mm

Brand Image Product code Product Stock Price from
Black Box

Black Box DCX1000 KVM switch
(show image)
DCX1000 DCX1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)