Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bilora Alpha 20 Hard case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bilora
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alpha 20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2402
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bilora: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4177
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bilora Alpha 20 Hard case Black :
The short editorial description of Bilora Alpha 20 Hard case Black

Alpha 20, 1680D Polyester, 370g, Black
More>>>
Short summary description Bilora Alpha 20 Hard case Black:
This short summary of the Bilora Alpha 20 Hard case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Bilora Alpha 20, Hard case, Universal, Black, Polyester, 370 g, 150 x 115 x 180 mm
Long summary description Bilora Alpha 20 Hard case Black :

Bilora Alpha 20. Case type: Hard case, Brand compatibility: Universal, Colour of product: Black. Weight: 370 g, Interior dimensions (W x D x H): 150 x 115 x 180 mm

This is an auto-generated long summary of Bilora Alpha 20 Hard case Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.