Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Sleeve case 27.9 cm (11") Black
- - Dust resistant, Scratch resistant, Shock resistant
- - 227 g
Long product name BeyzaCases BZ19687 laptop case 27.9 cm (11") Sleeve case Black
:
Thinvelope Case for 11 inch Apple MacBook Air - Black
The long product name of BeyzaCases BZ19687 laptop case 27.9 cm (11") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Thinvelope Case for 11 inch Apple MacBook Air - Black
More>>>
Short summary description BeyzaCases BZ19687 laptop case 27.9 cm (11") Sleeve case Black:
This short summary of the BeyzaCases BZ19687 laptop case 27.9 cm (11") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.
BeyzaCases BZ19687, Sleeve case, 27.9 cm (11"), 227 g
Long summary description BeyzaCases BZ19687 laptop case 27.9 cm (11") Sleeve case Black:
This is an auto-generated long summary of BeyzaCases BZ19687 laptop case 27.9 cm (11") Sleeve case Black based on the first three specs of the first five spec groups.
BeyzaCases BZ19687. Case type: Sleeve case, Maximum screen size: 27.9 cm (11"). Weight: 227 g